Brady Corporation Spanish Sign 38837

Description
Spanish Sign
Request a Quote Datasheet
Description
Spanish Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spanish Sign - 38837 - Brady Corporation
Milwaukee, WI, USA
Spanish Sign
38837
Spanish Sign 38837
Spanish Sign

Spanish Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-38837-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38837-ND
Signs, Nameplates, Posters 2267-38837-ND
B401 10X14 BLU/BLK/WHT NOTICE/SP

B401 10X14 BLU/BLK/WHT NOTICE/SP

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AVISO MANTENGA ESTA PUERTA CERRADA - 38837 - 754476-38837 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AVISO MANTENGA ESTA PUERTA CERRADA - 38837
754476-38837
Brady B-401 Polystyrene Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AVISO MANTENGA ESTA PUERTA CERRADA - 38837 754476-38837
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady door, gate & pathway sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in Spanish with the following text: AVISO MANTENGA ESTA PUERTA CERRADA. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady door, gate & pathway sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in Spanish with the following text: AVISO MANTENGA ESTA PUERTA CERRADA. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 38837 2267-38837-ND 754476-38837
Product Name Spanish Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AVISO MANTENGA ESTA PUERTA CERRADA - 38837
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details