Brady Corporation Bilingual Sign 38800

Description
Bilingual Sign
Description
Bilingual Sign

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 38800 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
38800
Bilingual Sign 38800
Bilingual Sign

Bilingual Sign

Supplier's Site
Brady B-401 High Impact Polystyrene Rectangle White No Exit Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: NOT AN EXIT / NO ES SALIDA - 38800 - 754476-38800 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White No Exit Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: NOT AN EXIT / NO ES SALIDA - 38800
754476-38800
Brady B-401 High Impact Polystyrene Rectangle White No Exit Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: NOT AN EXIT / NO ES SALIDA - 38800 754476-38800
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady no exit sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This no exit sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: NOT AN EXIT / NO ES SALIDA. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady no exit sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This no exit sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: NOT AN EXIT / NO ES SALIDA. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 38800 754476-38800
Product Name Bilingual Sign Brady B-401 High Impact Polystyrene Rectangle White No Exit Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: NOT AN EXIT / NO ES SALIDA - 38800
Materials of Construction Plastic / Film High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 146407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning Construction Site Keep Out Sign
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
View Details