Brady Corporation Bilingual Sign 38799

Description
Bilingual Sign
Request a Quote Datasheet
Description
Bilingual Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Bilingual Sign
38799
Bilingual Sign 38799
Bilingual Sign

Bilingual Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-38799-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38799-ND
Signs, Nameplates, Posters 2267-38799-ND
B401 14X10 RED/WHT BILING

B401 14X10 RED/WHT BILING

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White No Exit Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: NO EXIT / NO HAY SALIDA - 38799 - 754476-38799 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White No Exit Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: NO EXIT / NO HAY SALIDA - 38799
754476-38799
Brady B-401 High Impact Polystyrene Rectangle White No Exit Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: NO EXIT / NO HAY SALIDA - 38799 754476-38799
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady no exit sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This no exit sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: NO EXIT / NO HAY SALIDA. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady no exit sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This no exit sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: NO EXIT / NO HAY SALIDA. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 38799 2267-38799-ND 754476-38799
Product Name Bilingual Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White No Exit Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: NO EXIT / NO HAY SALIDA - 38799
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 8134467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning: radioactive material
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details