Brady Corporation Signs, Nameplates, Posters 38792

Description
B401 10X14 BLK/ORG SPANISH
Request a Quote Datasheet
Description
B401 10X14 BLK/ORG SPANISH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-38792-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38792-ND
Signs, Nameplates, Posters 2267-38792-ND
B401 10X14 BLK/ORG SPANISH

B401 10X14 BLK/ORG SPANISH

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle Orange Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - Language Spanish - 38792 - 754473-38792 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Orange Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - Language Spanish - 38792
754473-38792
Brady B-401 High Impact Polystyrene Rectangle Orange Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - Language Spanish - 38792 754473-38792
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady food, beverage & smoking sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This food, beverage & smoking sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in Spanish with the following text: ADVERTENCIA AREA DE TRABAJO CON PLOMO VENENO NO FUMAR NI COMER. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady food, beverage & smoking sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This food, beverage & smoking sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in Spanish with the following text: ADVERTENCIA AREA DE TRABAJO CON PLOMO VENENO NO FUMAR NI COMER. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-38792-ND 754473-38792
Product Name Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle Orange Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - Language Spanish - 38792
Materials of Construction Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Identification - 1878877-3 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 219764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electrical / High Voltage; Electrical Safety
Materials of Construction Polyvinyl Chloride
Features Bilingual / Multilingual
View Details