Brady Corporation Brady B-401 Plastic Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - Language Spanish - 38787 38787

Description
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady eyewash & shower sign is constructed using plastic which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in Spanish with the following text: SEGURIDAD PRIMERO DUCHA DE SEGURIDAD Y ESTACION PARA LAVAR LOS OJOS. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.
Description
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady eyewash & shower sign is constructed using plastic which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in Spanish with the following text: SEGURIDAD PRIMERO DUCHA DE SEGURIDAD Y ESTACION PARA LAVAR LOS OJOS. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

Suppliers

Company
Product
Description
Supplier Links
Brady B-401 Plastic Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - Language Spanish - 38787 - 754473-38787 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Plastic Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - Language Spanish - 38787
754473-38787
Brady B-401 Plastic Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - Language Spanish - 38787 754473-38787
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady eyewash & shower sign is constructed using plastic which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in Spanish with the following text: SEGURIDAD PRIMERO DUCHA DE SEGURIDAD Y ESTACION PARA LAVAR LOS OJOS. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady eyewash & shower sign is constructed using plastic which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in Spanish with the following text: SEGURIDAD PRIMERO DUCHA DE SEGURIDAD Y ESTACION PARA LAVAR LOS OJOS. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-38787
Product Name Brady B-401 Plastic Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - Language Spanish - 38787
Materials of Construction Plastic / Film; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Width 11.81 inches (300 mm)
View Details