Brady Corporation Brady B-401 Plastic Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: ESTACION PARA LAVAR LOS OJOS - 38783 38783

Description
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady eyewash & shower sign is constructed using plastic which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is designed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in Spanish with the following text: ESTACION PARA LAVAR LOS OJOS. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.
Description
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady eyewash & shower sign is constructed using plastic which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is designed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in Spanish with the following text: ESTACION PARA LAVAR LOS OJOS. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

Suppliers

Company
Product
Description
Supplier Links
Brady B-401 Plastic Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: ESTACION PARA LAVAR LOS OJOS - 38783 - 754473-38783 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Plastic Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: ESTACION PARA LAVAR LOS OJOS - 38783
754473-38783
Brady B-401 Plastic Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: ESTACION PARA LAVAR LOS OJOS - 38783 754473-38783
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady eyewash & shower sign is constructed using plastic which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is designed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in Spanish with the following text: ESTACION PARA LAVAR LOS OJOS. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady eyewash & shower sign is constructed using plastic which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is designed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in Spanish with the following text: ESTACION PARA LAVAR LOS OJOS. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-38783
Product Name Brady B-401 Plastic Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: ESTACION PARA LAVAR LOS OJOS - 38783
Materials of Construction Plastic / Film; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-9 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details