R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is produced using plastic which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in Spanish with the following text: PARA LAVAR LOS OJOS. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 754473-38782 |
| Product Name | Brady B-401 Plastic Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: PARA LAVAR LOS OJOS - 38782 |
| Materials of Construction | Plastic / Film; Plastic |