Brady Corporation Signs, Nameplates, Posters 38760

Description
BILING/SAFT SAFETY SHOWER & EY
Request a Quote Datasheet
Description
BILING/SAFT SAFETY SHOWER & EY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-38760-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38760-ND
Signs, Nameplates, Posters 2267-38760-ND
BILING/SAFT SAFETY SHOWER & EY

BILING/SAFT SAFETY SHOWER & EY

Buy Now Datasheet
Brady B-401 Rectangle White Eyewash & Shower Sign - Language English / Spanish - 38760 - 754473-38760 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Rectangle White Eyewash & Shower Sign - Language English / Spanish - 38760
754473-38760
Brady B-401 Rectangle White Eyewash & Shower Sign - Language English / Spanish - 38760 754473-38760
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. The material used in the construction for this eyewash & shower sign is identified as B-401. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: SAFETY FIRST SAFETY SHOWER AND EYEWASH STATION / SEGURIDAD PRIMERO DUCHA DE SEGURIDAD Y ESTACION PARA LAVAR LOS OJOS.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. The material used in the construction for this eyewash & shower sign is identified as B-401. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: SAFETY FIRST SAFETY SHOWER AND EYEWASH STATION / SEGURIDAD PRIMERO DUCHA DE SEGURIDAD Y ESTACION PARA LAVAR LOS OJOS.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-38760-ND 754473-38760
Product Name Signs, Nameplates, Posters Brady B-401 Rectangle White Eyewash & Shower Sign - Language English / Spanish - 38760
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1-1768020-7 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 214482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Features Adhesive Backed
Width 2.91 inches (74 mm)
View Details