Brady Corporation Bilingual Sign 38756

Description
Bilingual Sign
Request a Quote Datasheet
Description
Bilingual Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 38756 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
38756
Bilingual Sign 38756
Bilingual Sign

Bilingual Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-38756-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38756-ND
Signs, Nameplates, Posters 2267-38756-ND
B401 14X10 RED/WHT SPANISH

B401 14X10 RED/WHT SPANISH

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Red Fire Equipment Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINGUIDOR DE INCENDIOS - 38756 - 754476-38756 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Red Fire Equipment Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINGUIDOR DE INCENDIOS - 38756
754476-38756
Brady B-401 High Impact Polystyrene Red Fire Equipment Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINGUIDOR DE INCENDIOS - 38756 754476-38756
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire equipment sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: arrow symbol. This sign is designed for bilingual use. It is written in English / Spanish with the following text: FIRE EXTINGUISHER / EXTINGUIDOR DE INCENDIOS. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, OSHA standard(s).

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire equipment sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: arrow symbol. This sign is designed for bilingual use. It is written in English / Spanish with the following text: FIRE EXTINGUISHER / EXTINGUIDOR DE INCENDIOS. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, OSHA standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 38756 2267-38756-ND 754476-38756
Product Name Bilingual Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Red Fire Equipment Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINGUIDOR DE INCENDIOS - 38756
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 2013310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Bilingual / Multilingual
Height 0.6562 ft (2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details