Brady Corporation Signs, Nameplates, Posters 38700

Description
BILING/CAUT WATCH YOUR STEP
Request a Quote Datasheet
Description
BILING/CAUT WATCH YOUR STEP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-38700-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38700-ND
Signs, Nameplates, Posters 2267-38700-ND
BILING/CAUT WATCH YOUR STEP

BILING/CAUT WATCH YOUR STEP

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Fall Prevention Sign - Language English / Spanish - TEXT: CAUTION WATCH YOUR STEP - 38700 - 754473-38700 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Fall Prevention Sign - Language English / Spanish - TEXT: CAUTION WATCH YOUR STEP - 38700
754473-38700
Brady B-401 Polystyrene Rectangle White Fall Prevention Sign - Language English / Spanish - TEXT: CAUTION WATCH YOUR STEP - 38700 754473-38700
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fall prevention sign is constructed using polystyrene which is the B-401 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION WATCH YOUR STEP. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fall prevention sign is constructed using polystyrene which is the B-401 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION WATCH YOUR STEP. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-38700-ND 754473-38700
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Fall Prevention Sign - Language English / Spanish - TEXT: CAUTION WATCH YOUR STEP - 38700
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 4113166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pvc
Features Adhesive Backed
View Details