Brady Corporation Bilingual Sign 38683

Description
Bilingual Sign
Description
Bilingual Sign

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 38683 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
38683
Bilingual Sign 38683
Bilingual Sign

Bilingual Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: DANGER ______VOLTS / PELIGRO _______VOLTIOS - 38683 - 754476-38683 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: DANGER ______VOLTS / PELIGRO _______VOLTIOS - 38683
754476-38683
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: DANGER ______VOLTS / PELIGRO _______VOLTIOS - 38683 754476-38683
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electrical safety sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: DANGER ______VOLTS / PELIGRO _______VOLTIOS. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electrical safety sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: DANGER ______VOLTS / PELIGRO _______VOLTIOS. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 38683 754476-38683
Product Name Bilingual Sign Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: DANGER ______VOLTS / PELIGRO _______VOLTIOS - 38683
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Posters - 7873732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details