Brady Corporation Bilingual Sign 38679

Description
Bilingual Sign
Request a Quote Datasheet
Description
Bilingual Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 38679 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
38679
Bilingual Sign 38679
Bilingual Sign

Bilingual Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-38679-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38679-ND
Signs, Nameplates, Posters 2267-38679-ND
B401 14X10 BLK/RD/WH BILING/DNGR

B401 14X10 BLK/RD/WH BILING/DNGR

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: DANGER HIGH VOLTAGE / PELIGRO ALTO VOLTAJE - 38679 - 754476-38679 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: DANGER HIGH VOLTAGE / PELIGRO ALTO VOLTAJE - 38679
754476-38679
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: DANGER HIGH VOLTAGE / PELIGRO ALTO VOLTAJE - 38679 754476-38679
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady electrical safety sign is made from polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: DANGER HIGH VOLTAGE / PELIGRO ALTO VOLTAJE. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady electrical safety sign is made from polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: DANGER HIGH VOLTAGE / PELIGRO ALTO VOLTAJE. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 38679 2267-38679-ND 754476-38679
Product Name Bilingual Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: DANGER HIGH VOLTAGE / PELIGRO ALTO VOLTAJE - 38679
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 3701526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit right
Materials of Construction Plastic / Film; Plastic
Width 11.81 inches (300 mm)
View Details