Brady Corporation Spanish Sign 38666

Description
Spanish Sign
Description
Spanish Sign

Suppliers

Company
Product
Description
Supplier Links
Spanish Sign - 38666 - Brady Corporation
Milwaukee, WI, USA
Spanish Sign
38666
Spanish Sign 38666
Spanish Sign

Spanish Sign

Supplier's Site
Brady B-401 High Impact Polystyrene Rectangle Orange Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: ADVERTENCIA PROHIBIDO EL PASO - 38666 - 754476-38666 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Orange Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: ADVERTENCIA PROHIBIDO EL PASO - 38666
754476-38666
Brady B-401 High Impact Polystyrene Rectangle Orange Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: ADVERTENCIA PROHIBIDO EL PASO - 38666 754476-38666
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restricted area / no trespassing sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in Spanish with the following text: ADVERTENCIA PROHIBIDO EL PASO. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restricted area / no trespassing sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in Spanish with the following text: ADVERTENCIA PROHIBIDO EL PASO. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 38666 754476-38666
Product Name Spanish Sign Brady B-401 High Impact Polystyrene Rectangle Orange Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: ADVERTENCIA PROHIBIDO EL PASO - 38666
Materials of Construction Plastic / Film High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 4113813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Protective gloves
Materials of Construction Pvc
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-842-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details