Brady Corporation Spanish Sign 38656

Description
Spanish Sign
Request a Quote Datasheet
Description
Spanish Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spanish Sign - 38656 - Brady Corporation
Milwaukee, WI, USA
Spanish Sign
38656
Spanish Sign 38656
Spanish Sign

Spanish Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-38656-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38656-ND
Signs, Nameplates, Posters 2267-38656-ND
B401 10X14 RED/BLK/WHT DANGER/SP

B401 10X14 RED/BLK/WHT DANGER/SP

Buy Now Datasheet
Brady B-851 High Impact Polystyrene Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO ALTO VOLTAJE MANTENGASE AFUERA - 38656 - 754476-38656 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-851 High Impact Polystyrene Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO ALTO VOLTAJE MANTENGASE AFUERA - 38656
754476-38656
Brady B-851 High Impact Polystyrene Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO ALTO VOLTAJE MANTENGASE AFUERA - 38656 754476-38656
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is produced using high impact polystyrene which is the B-851 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This sign is written in Spanish with the following text: PELIGRO ALTO VOLTAJE MANTENGASE AFUERA. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is produced using high impact polystyrene which is the B-851 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This sign is written in Spanish with the following text: PELIGRO ALTO VOLTAJE MANTENGASE AFUERA. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 38656 2267-38656-ND 754476-38656
Product Name Spanish Sign Signs, Nameplates, Posters Brady B-851 High Impact Polystyrene Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO ALTO VOLTAJE MANTENGASE AFUERA - 38656
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 655345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0023 ft (0.0070 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-710-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details