Brady Corporation Spanish Sign 38654

Description
Spanish Sign
Request a Quote Datasheet
Description
Spanish Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spanish Sign - 38654 - Brady Corporation
Milwaukee, WI, USA
Spanish Sign
38654
Spanish Sign 38654
Spanish Sign

Spanish Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-38654-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38654-ND
Signs, Nameplates, Posters 2267-38654-ND
B401 10X14 RED/BLK/WHT DANGER/SP

B401 10X14 RED/BLK/WHT DANGER/SP

Buy Now Datasheet
Brady B-851 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO NO ENTRE SOLO PERSONAL AUTORIZADO - 38654 - 754476-38654 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-851 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO NO ENTRE SOLO PERSONAL AUTORIZADO - 38654
754476-38654
Brady B-851 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO NO ENTRE SOLO PERSONAL AUTORIZADO - 38654 754476-38654
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is manufactured using high impact polystyrene which is the B-851 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in Spanish with the following text: PELIGRO NO ENTRE SOLO PERSONAL AUTORIZADO. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is manufactured using high impact polystyrene which is the B-851 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in Spanish with the following text: PELIGRO NO ENTRE SOLO PERSONAL AUTORIZADO. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 38654 2267-38654-ND 754476-38654
Product Name Spanish Sign Signs, Nameplates, Posters Brady B-851 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO NO ENTRE SOLO PERSONAL AUTORIZADO - 38654
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details