Brady Corporation Signs, Nameplates, Posters 38633

Description
B401 7X10 RED/BLK/WHT
Request a Quote Datasheet
Description
B401 7X10 RED/BLK/WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-38633-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38633-ND
Signs, Nameplates, Posters 2267-38633-ND
B401 7X10 RED/BLK/WHT

B401 7X10 RED/BLK/WHT

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: PELIGRO MANTENGASE A DISTANCIA - 38633 - 754473-38633 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: PELIGRO MANTENGASE A DISTANCIA - 38633
754473-38633
Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: PELIGRO MANTENGASE A DISTANCIA - 38633 754473-38633
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in Spanish with the following text: PELIGRO MANTENGASE A DISTANCIA. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in Spanish with the following text: PELIGRO MANTENGASE A DISTANCIA. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-38633-ND 754473-38633
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: PELIGRO MANTENGASE A DISTANCIA - 38633
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 7541270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Adhesive Backed; Bilingual / Multilingual
Width 2.91 inches (74 mm)
Height 0.1722 ft (0.5250 dm)
View Details