Brady Corporation Bilingual Sign 38587

Description
Bilingual Sign
Request a Quote Datasheet
Description
Bilingual Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 38587 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
38587
Bilingual Sign 38587
Bilingual Sign

Bilingual Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-38587-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38587-ND
Signs, Nameplates, Posters 2267-38587-ND
B555 14X10 BLK/RD/WH BILING/DNGR

B555 14X10 BLK/RD/WH BILING/DNGR

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Confined Space Sign - 10 in Width x 14 in Height - Language English / Spanish - 38587 - 754476-38587 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Confined Space Sign - 10 in Width x 14 in Height - Language English / Spanish - 38587
754476-38587
Brady B-555 Aluminum Rectangle White Confined Space Sign - 10 in Width x 14 in Height - Language English / Spanish - 38587 754476-38587
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady confined space sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This confined space sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: DANGER CONFINED SPACE ENTER BY PERMIT ONLY / PELIGRO ESPACIO CERRADO ENTRADA SOLO CON PERMISO. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady confined space sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This confined space sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: DANGER CONFINED SPACE ENTER BY PERMIT ONLY / PELIGRO ESPACIO CERRADO ENTRADA SOLO CON PERMISO. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 38587 2267-38587-ND 754476-38587
Product Name Bilingual Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Confined Space Sign - 10 in Width x 14 in Height - Language English / Spanish - 38587
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 7631686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type High visibility clothing
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details