Brady Corporation Bilingual Sign 38581

Description
Bilingual Sign
Request a Quote Datasheet
Description
Bilingual Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 38581 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
38581
Bilingual Sign 38581
Bilingual Sign

Bilingual Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-38581-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38581-ND
Signs, Nameplates, Posters 2267-38581-ND
B555 14X10 BLK/BLU/WH BILING/NOT

B555 14X10 BLK/BLU/WH BILING/NOT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 10 in Width x 14 in Height - Language English / Spanish - 38581 - 754476-38581 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 10 in Width x 14 in Height - Language English / Spanish - 38581
754476-38581
Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 10 in Width x 14 in Height - Language English / Spanish - 38581 754476-38581
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady water sanitation sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING USE / AVISO AGUA NO POTABLE NO APTA PARA BEBER NI COCINAR. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady water sanitation sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING USE / AVISO AGUA NO POTABLE NO APTA PARA BEBER NI COCINAR. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 38581 2267-38581-ND 754476-38581
Product Name Bilingual Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 10 in Width x 14 in Height - Language English / Spanish - 38581
Safety / Warning Type HAZMAT (Hazaondous Material) Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 5.83 inches (148 mm)
View Details