Brady Corporation Signs, Nameplates, Posters 38561

Description
B555 14X10 RED/BLK/WHT SPANISH
Request a Quote Datasheet
Description
B555 14X10 RED/BLK/WHT SPANISH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-38561-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38561-ND
Signs, Nameplates, Posters 2267-38561-ND
B555 14X10 RED/BLK/WHT SPANISH

B555 14X10 RED/BLK/WHT SPANISH

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - Language Spanish - TEXT: PELIGRO ALTO VOLTAJE - 38561 - 754473-38561 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - Language Spanish - TEXT: PELIGRO ALTO VOLTAJE - 38561
754473-38561
Brady B-555 Aluminum Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - Language Spanish - TEXT: PELIGRO ALTO VOLTAJE - 38561 754473-38561
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady electrical safety sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This sign is written in Spanish with the following text: PELIGRO ALTO VOLTAJE. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady electrical safety sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This sign is written in Spanish with the following text: PELIGRO ALTO VOLTAJE. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-38561-ND 754473-38561
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - Language Spanish - TEXT: PELIGRO ALTO VOLTAJE - 38561
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1811498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi Rigid Laminate
Width 21.26 inches (540 mm)
Height 2.64 ft (8.05 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details