Brady Corporation Signs, Nameplates, Posters 38530

Description
B555 10X14 BLU/BLK/WHT SPANISH
Request a Quote Datasheet
Description
B555 10X14 BLU/BLK/WHT SPANISH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-38530-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38530-ND
Signs, Nameplates, Posters 2267-38530-ND
B555 10X14 BLU/BLK/WHT SPANISH

B555 10X14 BLU/BLK/WHT SPANISH

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AVISO NO ESTACIONAMIENTO - 38530 - 754473-38530 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AVISO NO ESTACIONAMIENTO - 38530
754473-38530
Brady B-555 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AVISO NO ESTACIONAMIENTO - 38530 754473-38530
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady parking restriction, permission & information sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This parking restriction, permission & information sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in Spanish with the following text: AVISO NO ESTACIONAMIENTO. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady parking restriction, permission & information sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This parking restriction, permission & information sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in Spanish with the following text: AVISO NO ESTACIONAMIENTO. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-38530-ND 754473-38530
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AVISO NO ESTACIONAMIENTO - 38530
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7632039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Head protection
Materials of Construction Pp
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details