Brady Corporation Bilingual Sign 38485

Description
Bilingual Sign
Description
Bilingual Sign

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 38485 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
38485
Bilingual Sign 38485
Bilingual Sign

Bilingual Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Restroom Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: WOMEN / DAMAS - 38485 - 754476-38485 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Restroom Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: WOMEN / DAMAS - 38485
754476-38485
Brady B-555 Aluminum Rectangle White Restroom Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: WOMEN / DAMAS - 38485 754476-38485
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restroom sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This restroom sign is designed with a white background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This restroom sign is printed with the following image: women's restroom symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: WOMEN / DAMAS. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restroom sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This restroom sign is designed with a white background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This restroom sign is printed with the following image: women's restroom symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: WOMEN / DAMAS. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 38485 754476-38485
Product Name Bilingual Sign Brady B-555 Aluminum Rectangle White Restroom Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: WOMEN / DAMAS - 38485
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
RS Components, Ltd.
Specs
Materials of Construction Vinyl Polyester
Height 0.9744 ft (2.97 dm)
View Details