Brady Corporation Bilingual Sign 38484

Description
Bilingual Sign
Request a Quote Datasheet
Description
Bilingual Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 38484 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
38484
Bilingual Sign 38484
Bilingual Sign

Bilingual Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-38484-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38484-ND
Signs, Nameplates, Posters 2267-38484-ND
B555 14X10 BLK/WHT SPANISH

B555 14X10 BLK/WHT SPANISH

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Restroom Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: RESTROOMS / BANOS - 38484 - 754473-38484 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Restroom Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: RESTROOMS / BANOS - 38484
754473-38484
Brady B-555 Aluminum Rectangle White Restroom Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: RESTROOMS / BANOS - 38484 754473-38484
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restroom sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This restroom sign is printed with a white background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This restroom sign is manufactured with the following image: men & women restroom symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: RESTROOMS / BANOS. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restroom sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This restroom sign is printed with a white background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This restroom sign is manufactured with the following image: men & women restroom symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: RESTROOMS / BANOS. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 38484 2267-38484-ND 754473-38484
Product Name Bilingual Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Restroom Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: RESTROOMS / BANOS - 38484
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1812234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 31.5 inches (800 mm)
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details