Brady Corporation Bilingual Sign 38482

Description
Bilingual Sign
Description
Bilingual Sign

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 38482 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
38482
Bilingual Sign 38482
Bilingual Sign

Bilingual Sign

Supplier's Site
Brady Bradyglo B-555 Aluminum Red Fire Equipment Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINTOR DE INCENDIOS - 38482 - 754476-38482 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-555 Aluminum Red Fire Equipment Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINTOR DE INCENDIOS - 38482
754476-38482
Brady Bradyglo B-555 Aluminum Red Fire Equipment Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINTOR DE INCENDIOS - 38482 754476-38482
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: fire extinguisher symbol. This product is designed for bilingual use. It is written in English / Spanish with the following text: FIRE EXTINGUISHER / EXTINTOR DE INCENDIOS. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s).

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: fire extinguisher symbol. This product is designed for bilingual use. It is written in English / Spanish with the following text: FIRE EXTINGUISHER / EXTINTOR DE INCENDIOS. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 38482 754476-38482
Product Name Bilingual Sign Brady Bradyglo B-555 Aluminum Red Fire Equipment Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINTOR DE INCENDIOS - 38482
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2198294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No smoking
Materials of Construction Pvc
Width 24.8 inches (630 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details