Brady Corporation Bilingual Sign 38481

Description
Bilingual Sign
Request a Quote Datasheet
Description
Bilingual Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 38481 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
38481
Bilingual Sign 38481
Bilingual Sign

Bilingual Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-38481-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38481-ND
Signs, Nameplates, Posters 2267-38481-ND
B555 14X10 WH/GRN BILING/EMER SH

B555 14X10 WH/GRN BILING/EMER SH

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Eyewash & Shower Sign - 10 in Width x 14 in Height - Language English / Spanish - 38481 - 754476-38481 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Eyewash & Shower Sign - 10 in Width x 14 in Height - Language English / Spanish - 38481
754476-38481
Brady B-555 Aluminum Rectangle White Eyewash & Shower Sign - 10 in Width x 14 in Height - Language English / Spanish - 38481 754476-38481
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady eyewash & shower sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is printed with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This eyewash & shower sign is printed with the following image: eye wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: EMERGENCY SHOWER AND EYE WASH / DUCHA DE EMERGENCIA Y PARA LAVAR LOS OJOS. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady eyewash & shower sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is printed with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This eyewash & shower sign is printed with the following image: eye wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: EMERGENCY SHOWER AND EYE WASH / DUCHA DE EMERGENCIA Y PARA LAVAR LOS OJOS. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 38481 2267-38481-ND 754476-38481
Product Name Bilingual Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Eyewash & Shower Sign - 10 in Width x 14 in Height - Language English / Spanish - 38481
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 2267880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details