Brady Corporation Brady B-555 Aluminum Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO EQUIPO ELECTRICO SOLO PERSONAL AUTORIZADO - 38476 38476

Description
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady electrical safety sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in Spanish with the following text: PELIGRO EQUIPO ELECTRICO SOLO PERSONAL AUTORIZADO. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady electrical safety sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in Spanish with the following text: PELIGRO EQUIPO ELECTRICO SOLO PERSONAL AUTORIZADO. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-555 Aluminum Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO EQUIPO ELECTRICO SOLO PERSONAL AUTORIZADO - 38476 - 754473-38476 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO EQUIPO ELECTRICO SOLO PERSONAL AUTORIZADO - 38476
754473-38476
Brady B-555 Aluminum Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO EQUIPO ELECTRICO SOLO PERSONAL AUTORIZADO - 38476 754473-38476
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady electrical safety sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in Spanish with the following text: PELIGRO EQUIPO ELECTRICO SOLO PERSONAL AUTORIZADO. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady electrical safety sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in Spanish with the following text: PELIGRO EQUIPO ELECTRICO SOLO PERSONAL AUTORIZADO. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-38476
Product Name Brady B-555 Aluminum Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO EQUIPO ELECTRICO SOLO PERSONAL AUTORIZADO - 38476
Safety / Warning Type Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 559568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Plastic
Width 11.81 inches (300 mm)
Height 1.31 ft (4 dm)
View Details