Brady Corporation Signs, Nameplates, Posters 38441

Description
B555 7X10 BLU/BLK/WHT
Request a Quote Datasheet
Description
B555 7X10 BLU/BLK/WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-38441-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38441-ND
Signs, Nameplates, Posters 2267-38441-ND
B555 7X10 BLU/BLK/WHT

B555 7X10 BLU/BLK/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Smoking Permitted Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AVISO SE PERMITE FUMAR EN ESTA AREA - 38441 - 754473-38441 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Smoking Permitted Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AVISO SE PERMITE FUMAR EN ESTA AREA - 38441
754473-38441
Brady B-555 Aluminum Rectangle White Smoking Permitted Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AVISO SE PERMITE FUMAR EN ESTA AREA - 38441 754473-38441
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady smoking permitted sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking permitted sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This product is written in Spanish with the following text: AVISO SE PERMITE FUMAR EN ESTA AREA. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady smoking permitted sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking permitted sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This product is written in Spanish with the following text: AVISO SE PERMITE FUMAR EN ESTA AREA. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-38441-ND 754473-38441
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Smoking Permitted Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AVISO SE PERMITE FUMAR EN ESTA AREA - 38441
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details