Brady Corporation Bilingual Sign 38425

Description
Bilingual Sign
Request a Quote Datasheet
Description
Bilingual Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 38425 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
38425
Bilingual Sign 38425
Bilingual Sign

Bilingual Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-38425-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38425-ND
Signs, Nameplates, Posters 2267-38425-ND
B555 14X10 BK/BL/WH BILING/NTC W

B555 14X10 BK/BL/WH BILING/NTC W

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 10 in Width x 14 in Height - Language English / Spanish - 38425 - 754476-38425 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 10 in Width x 14 in Height - Language English / Spanish - 38425
754476-38425
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 10 in Width x 14 in Height - Language English / Spanish - 38425 754476-38425
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal hygiene sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE WASH YOUR HANDS BEFORE LEAVING THIS ROOM / AVISO LAVESE LAS MANOS ANTES DE SALIR DE ESTE CUARTO. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal hygiene sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE WASH YOUR HANDS BEFORE LEAVING THIS ROOM / AVISO LAVESE LAS MANOS ANTES DE SALIR DE ESTE CUARTO. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 38425 2267-38425-ND 754476-38425
Product Name Bilingual Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 10 in Width x 14 in Height - Language English / Spanish - 38425
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 5.83 inches (148 mm)
View Details