Brady Corporation Brady B-555 Aluminum Rectangle Red Smoking Not Permitted Sign - Language English / Spanish - 38423 38423

Description
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking not permitted sign is manufactured using aluminum which is the B-555 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: NO SMOKING EXCEPT IN DESIGNATED AREAS / NO FUMER EXCEPTO EN AREAS DESIGNADAS.
Description
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking not permitted sign is manufactured using aluminum which is the B-555 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: NO SMOKING EXCEPT IN DESIGNATED AREAS / NO FUMER EXCEPTO EN AREAS DESIGNADAS.

Suppliers

Company
Product
Description
Supplier Links
Brady B-555 Aluminum Rectangle Red Smoking Not Permitted Sign - Language English / Spanish - 38423 - 754473-38423 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Red Smoking Not Permitted Sign - Language English / Spanish - 38423
754473-38423
Brady B-555 Aluminum Rectangle Red Smoking Not Permitted Sign - Language English / Spanish - 38423 754473-38423
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking not permitted sign is manufactured using aluminum which is the B-555 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: NO SMOKING EXCEPT IN DESIGNATED AREAS / NO FUMER EXCEPTO EN AREAS DESIGNADAS.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking not permitted sign is manufactured using aluminum which is the B-555 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: NO SMOKING EXCEPT IN DESIGNATED AREAS / NO FUMER EXCEPTO EN AREAS DESIGNADAS.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-38423
Product Name Brady B-555 Aluminum Rectangle Red Smoking Not Permitted Sign - Language English / Spanish - 38423
Materials of Construction Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 9.84 inches (250 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details