Brady Corporation Bilingual Sign 38420

Description
Bilingual Sign
Description
Bilingual Sign

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 38420 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
38420
Bilingual Sign 38420
Bilingual Sign

Bilingual Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: NO SMOKING / NO FUMAR - 38420 - 754476-38420 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: NO SMOKING / NO FUMAR - 38420
754476-38420
Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: NO SMOKING / NO FUMAR - 38420 754476-38420
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking not permitted sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: NO SMOKING / NO FUMAR. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking not permitted sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: NO SMOKING / NO FUMAR. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 38420 754476-38420
Product Name Bilingual Sign Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: NO SMOKING / NO FUMAR - 38420
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 214414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-804-ND - DigiKey
Specs
Materials of Construction Polyester
View Details