Brady Corporation Spanish Sign 38392

Description
Spanish Sign
Description
Spanish Sign

Suppliers

Company
Product
Description
Supplier Links
Spanish Sign - 38392 - Brady Corporation
Milwaukee, WI, USA
Spanish Sign
38392
Spanish Sign 38392
Spanish Sign

Spanish Sign

Supplier's Site
Brady B-555 Aluminum Rectangle Blue Keep Clean Reminder Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AYUDE A MANTENER ESTA AREA LIMPIA - 38392 - 754476-38392 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Blue Keep Clean Reminder Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AYUDE A MANTENER ESTA AREA LIMPIA - 38392
754476-38392
Brady B-555 Aluminum Rectangle Blue Keep Clean Reminder Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AYUDE A MANTENER ESTA AREA LIMPIA - 38392 754476-38392
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in Spanish with the following text: AYUDE A MANTENER ESTA AREA LIMPIA. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in Spanish with the following text: AYUDE A MANTENER ESTA AREA LIMPIA. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 38392 754476-38392
Product Name Spanish Sign Brady B-555 Aluminum Rectangle Blue Keep Clean Reminder Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AYUDE A MANTENER ESTA AREA LIMPIA - 38392
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Disability Signs - 5133650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Disability access
Materials of Construction Plastic / Film; Plastic
Features Adhesive Backed
View Details