Brady Corporation Spanish Sign 38370

Description
Spanish Sign
Description
Spanish Sign

Suppliers

Company
Product
Description
Supplier Links
Spanish Sign - 38370 - Brady Corporation
Milwaukee, WI, USA
Spanish Sign
38370
Spanish Sign 38370
Spanish Sign

Spanish Sign

Supplier's Site
Brady B-555 Aluminum Rectangle Blue Keep Clean Reminder Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AYUDE A MANTENER ESTA AREA LIMPIA - 38370 - 754476-38370 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Blue Keep Clean Reminder Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AYUDE A MANTENER ESTA AREA LIMPIA - 38370
754476-38370
Brady B-555 Aluminum Rectangle Blue Keep Clean Reminder Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AYUDE A MANTENER ESTA AREA LIMPIA - 38370 754476-38370
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep clean reminder sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is manufactured with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in Spanish with the following text: AYUDE A MANTENER ESTA AREA LIMPIA. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep clean reminder sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is manufactured with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in Spanish with the following text: AYUDE A MANTENER ESTA AREA LIMPIA. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 38370 754476-38370
Product Name Spanish Sign Brady B-555 Aluminum Rectangle Blue Keep Clean Reminder Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AYUDE A MANTENER ESTA AREA LIMPIA - 38370
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details