Brady Corporation Signs, Nameplates, Posters 38368

Description
B555 7X10 BLU/BLK/WHT SPANISH
Request a Quote Datasheet
Description
B555 7X10 BLU/BLK/WHT SPANISH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-38368-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38368-ND
Signs, Nameplates, Posters 2267-38368-ND
B555 7X10 BLU/BLK/WHT SPANISH

B555 7X10 BLU/BLK/WHT SPANISH

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Food, Beverage & Smoking Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AVISO NO COMER NI BEBER EN ESTA AREA - 38368 - 754476-38368 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Food, Beverage & Smoking Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AVISO NO COMER NI BEBER EN ESTA AREA - 38368
754476-38368
Brady B-555 Aluminum Rectangle White Food, Beverage & Smoking Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AVISO NO COMER NI BEBER EN ESTA AREA - 38368 754476-38368
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady food, beverage & smoking sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This food, beverage & smoking sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in Spanish with the following text: AVISO NO COMER NI BEBER EN ESTA AREA.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady food, beverage & smoking sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This food, beverage & smoking sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in Spanish with the following text: AVISO NO COMER NI BEBER EN ESTA AREA.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-38368-ND 754476-38368
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Food, Beverage & Smoking Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AVISO NO COMER NI BEBER EN ESTA AREA - 38368
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7632128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 23.62 inches (600 mm)
Height 1.48 ft (4.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details