Brady Corporation Bilingual Sign 38349

Description
Bilingual Sign
Request a Quote Datasheet
Description
Bilingual Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 38349 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
38349
Bilingual Sign 38349
Bilingual Sign

Bilingual Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-38349-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38349-ND
Signs, Nameplates, Posters 2267-38349-ND
B555 14X10 WHT/BLU BILINGUAL

B555 14X10 WHT/BLU BILINGUAL

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Blue Keep Clean Reminder Sign - 10 in Width x 14 in Height - Language English / Spanish - 38349 - 754476-38349 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Blue Keep Clean Reminder Sign - 10 in Width x 14 in Height - Language English / Spanish - 38349
754476-38349
Brady B-555 Aluminum Rectangle Blue Keep Clean Reminder Sign - 10 in Width x 14 in Height - Language English / Spanish - 38349 754476-38349
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: HELP KEEP THIS PLACE CLEAN / AYUDE A MANTENER ESTA AREA LIMPIA. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: HELP KEEP THIS PLACE CLEAN / AYUDE A MANTENER ESTA AREA LIMPIA. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 38349 2267-38349-ND 754476-38349
Product Name Bilingual Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Blue Keep Clean Reminder Sign - 10 in Width x 14 in Height - Language English / Spanish - 38349
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 2013360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 0.6562 ft (2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details