Brady Corporation Bilingual Sign 38347

Description
Bilingual Sign
Request a Quote Datasheet
Description
Bilingual Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 38347 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
38347
Bilingual Sign 38347
Bilingual Sign

Bilingual Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-38347-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38347-ND
Signs, Nameplates, Posters 2267-38347-ND
B555 14X10 BK/BL/WH BILING/NTC N

B555 14X10 BK/BL/WH BILING/NTC N

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Food, Beverage & Smoking Sign - 10 in Width x 14 in Height - Language English / Spanish - 38347 - 754476-38347 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Food, Beverage & Smoking Sign - 10 in Width x 14 in Height - Language English / Spanish - 38347
754476-38347
Brady B-555 Aluminum Rectangle White Food, Beverage & Smoking Sign - 10 in Width x 14 in Height - Language English / Spanish - 38347 754476-38347
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady food, beverage & smoking sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This food, beverage & smoking sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE NO EATING OR DRINKING IN THIS AREA / AVISO PROHIBIDO CONSUMIR BEBIDAS Y ALIMENTOS EN ESTA AREA. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady food, beverage & smoking sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This food, beverage & smoking sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE NO EATING OR DRINKING IN THIS AREA / AVISO PROHIBIDO CONSUMIR BEBIDAS Y ALIMENTOS EN ESTA AREA. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 38347 2267-38347-ND 754476-38347
Product Name Bilingual Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Food, Beverage & Smoking Sign - 10 in Width x 14 in Height - Language English / Spanish - 38347
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2198294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No smoking
Materials of Construction Pvc
Width 24.8 inches (630 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-703-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details