Brady Corporation Spanish Sign 38329

Description
Spanish Sign
Request a Quote Datasheet
Description
Spanish Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spanish Sign - 38329 - Brady Corporation
Milwaukee, WI, USA
Spanish Sign
38329
Spanish Sign 38329
Spanish Sign

Spanish Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-38329-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38329-ND
Signs, Nameplates, Posters 2267-38329-ND
B555 7X10 BLU/BLK/WHT SPANISH

B555 7X10 BLU/BLK/WHT SPANISH

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AVISO MANTENGA ESTA PUERTA CERRADA - 38329 - 754476-38329 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AVISO MANTENGA ESTA PUERTA CERRADA - 38329
754476-38329
Brady B-555 Aluminum Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AVISO MANTENGA ESTA PUERTA CERRADA - 38329 754476-38329
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady door, gate & pathway sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in Spanish with the following text: AVISO MANTENGA ESTA PUERTA CERRADA. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady door, gate & pathway sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in Spanish with the following text: AVISO MANTENGA ESTA PUERTA CERRADA. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 38329 2267-38329-ND 754476-38329
Product Name Spanish Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AVISO MANTENGA ESTA PUERTA CERRADA - 38329
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details