Brady Corporation Signs, Nameplates, Posters 38301

Description
B555 10X14 BLK/ORG SPANISH
Request a Quote Datasheet
Description
B555 10X14 BLK/ORG SPANISH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-38301-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38301-ND
Signs, Nameplates, Posters 2267-38301-ND
B555 10X14 BLK/ORG SPANISH

B555 10X14 BLK/ORG SPANISH

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Orange Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - Language Spanish - 38301 - 754473-38301 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Orange Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - Language Spanish - 38301
754473-38301
Brady B-555 Aluminum Rectangle Orange Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - Language Spanish - 38301 754473-38301
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady food, beverage & smoking sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This food, beverage & smoking sign is manufactured with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in Spanish with the following text: ADVERTENCIA AREA DE TRABAJO CON PLOMO VENENO NO FUMAR NI COMER. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady food, beverage & smoking sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This food, beverage & smoking sign is manufactured with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in Spanish with the following text: ADVERTENCIA AREA DE TRABAJO CON PLOMO VENENO NO FUMAR NI COMER. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-38301-ND 754473-38301
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Orange Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - Language Spanish - 38301
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 4498221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pvc
Width 17.72 inches (450 mm)
Height 1.94 ft (5.9 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details