Brady Corporation Brady B-555 Aluminum Rectangle Green Eyewash & Shower Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: ESTACION PARA LAVAR LOS OJOS - 38298 38298

Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady eyewash & shower sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is printed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in Spanish with the following text: ESTACION PARA LAVAR LOS OJOS. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.
Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady eyewash & shower sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is printed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in Spanish with the following text: ESTACION PARA LAVAR LOS OJOS. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Suppliers

Company
Product
Description
Supplier Links
Brady B-555 Aluminum Rectangle Green Eyewash & Shower Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: ESTACION PARA LAVAR LOS OJOS - 38298 - 754473-38298 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Green Eyewash & Shower Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: ESTACION PARA LAVAR LOS OJOS - 38298
754473-38298
Brady B-555 Aluminum Rectangle Green Eyewash & Shower Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: ESTACION PARA LAVAR LOS OJOS - 38298 754473-38298
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady eyewash & shower sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is printed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in Spanish with the following text: ESTACION PARA LAVAR LOS OJOS. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady eyewash & shower sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is printed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in Spanish with the following text: ESTACION PARA LAVAR LOS OJOS. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-38298
Product Name Brady B-555 Aluminum Rectangle Green Eyewash & Shower Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: ESTACION PARA LAVAR LOS OJOS - 38298
Materials of Construction Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Mandatory Signs - 2013308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Height 1.31 ft (4 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details