Brady Corporation Signs, Nameplates, Posters 38286

Description
B555 7X10 BLK/ORG
Request a Quote Datasheet
Description
B555 7X10 BLK/ORG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-38286-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38286-ND
Signs, Nameplates, Posters 2267-38286-ND
B555 7X10 BLK/ORG

B555 7X10 BLK/ORG

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Orange Food, Beverage & Smoking Sign - 10 in Width x 7 in Height - Language Spanish - 38286 - 754473-38286 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Orange Food, Beverage & Smoking Sign - 10 in Width x 7 in Height - Language Spanish - 38286
754473-38286
Brady B-555 Aluminum Rectangle Orange Food, Beverage & Smoking Sign - 10 in Width x 7 in Height - Language Spanish - 38286 754473-38286
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady food, beverage & smoking sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This food, beverage & smoking sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in Spanish with the following text: ADVERTENCIA AREA DE TRABAJO CON PLOMO VENENO NO FUMAR NI COMER. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady food, beverage & smoking sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This food, beverage & smoking sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in Spanish with the following text: ADVERTENCIA AREA DE TRABAJO CON PLOMO VENENO NO FUMAR NI COMER. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-38286-ND 754473-38286
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Orange Food, Beverage & Smoking Sign - 10 in Width x 7 in Height - Language Spanish - 38286
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Pipe Identification - 146172-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Safety Labels - 550549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Anti-static
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details