Brady Corporation Spanish Sign 38272

Description
Spanish Sign
Description
Spanish Sign

Suppliers

Company
Product
Description
Supplier Links
Spanish Sign - 38272 - Brady Corporation
Milwaukee, WI, USA
Spanish Sign
38272
Spanish Sign 38272
Spanish Sign

Spanish Sign

Supplier's Site
Brady B-555 Aluminum Red Fire Equipment Sign - 10 in Width x 14 in Height - Language Spanish - TEXT: EXTINGUIDOR DE INCENDIOS - 38272 - 754476-38272 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Red Fire Equipment Sign - 10 in Width x 14 in Height - Language Spanish - TEXT: EXTINGUIDOR DE INCENDIOS - 38272
754476-38272
Brady B-555 Aluminum Red Fire Equipment Sign - 10 in Width x 14 in Height - Language Spanish - TEXT: EXTINGUIDOR DE INCENDIOS - 38272 754476-38272
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: down arrow symbol. This part is written in Spanish with the following text: EXTINGUIDOR DE INCENDIOS. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s).

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: down arrow symbol. This part is written in Spanish with the following text: EXTINGUIDOR DE INCENDIOS. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 38272 754476-38272
Product Name Spanish Sign Brady B-555 Aluminum Red Fire Equipment Sign - 10 in Width x 14 in Height - Language Spanish - TEXT: EXTINGUIDOR DE INCENDIOS - 38272
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Mask
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details