Brady Corporation Bilingual Sign 38253

Description
Bilingual Sign
Request a Quote Datasheet
Description
Bilingual Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 38253 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
38253
Bilingual Sign 38253
Bilingual Sign

Bilingual Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-38253-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38253-ND
Signs, Nameplates, Posters 2267-38253-ND
B555 14X10 RED/WHT SPANISH

B555 14X10 RED/WHT SPANISH

Buy Now Datasheet
Brady B-555 Aluminum Red Fire Equipment Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINGUIDOR DE INCENDIOS - 38253 - 754476-38253 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Red Fire Equipment Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINGUIDOR DE INCENDIOS - 38253
754476-38253
Brady B-555 Aluminum Red Fire Equipment Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINGUIDOR DE INCENDIOS - 38253 754476-38253
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: arrow symbol. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: FIRE EXTINGUISHER / EXTINGUIDOR DE INCENDIOS. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s).

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: arrow symbol. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: FIRE EXTINGUISHER / EXTINGUIDOR DE INCENDIOS. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 38253 2267-38253-ND 754476-38253
Product Name Bilingual Sign Signs, Nameplates, Posters Brady B-555 Aluminum Red Fire Equipment Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINGUIDOR DE INCENDIOS - 38253
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 4935275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Materials of Construction Pvc
Width 23.62 inches (600 mm)
View Details