Brady Corporation Signs, Nameplates, Posters 38154

Description
B555 10X14 RED/BLK/WHT SPANISH
Request a Quote Datasheet
Description
B555 10X14 RED/BLK/WHT SPANISH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-38154-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38154-ND
Signs, Nameplates, Posters 2267-38154-ND
B555 10X14 RED/BLK/WHT SPANISH

B555 10X14 RED/BLK/WHT SPANISH

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO MANTENGASE A DISTANCIA - 38154 - 754473-38154 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO MANTENGASE A DISTANCIA - 38154
754473-38154
Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO MANTENGASE A DISTANCIA - 38154 754473-38154
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady machine & equipment sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in Spanish with the following text: PELIGRO MANTENGASE A DISTANCIA. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady machine & equipment sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in Spanish with the following text: PELIGRO MANTENGASE A DISTANCIA. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-38154-ND 754473-38154
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO MANTENGASE A DISTANCIA - 38154
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 1812258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fragile Roof
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details