Brady Corporation Spanish Sign 38150

Description
Spanish Sign
Request a Quote Datasheet
Description
Spanish Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spanish Sign - 38150 - Brady Corporation
Milwaukee, WI, USA
Spanish Sign
38150
Spanish Sign 38150
Spanish Sign

Spanish Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-38150-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38150-ND
Signs, Nameplates, Posters 2267-38150-ND
B555 10X14 RED/BLK/WHT DANGER/SP

B555 10X14 RED/BLK/WHT DANGER/SP

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO NO ENTRAR SOLO PERSONAL AUTORIZADO - 38150 - 754476-38150 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO NO ENTRAR SOLO PERSONAL AUTORIZADO - 38150
754476-38150
Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO NO ENTRAR SOLO PERSONAL AUTORIZADO - 38150 754476-38150
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restricted area / no trespassing sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This product is written in Spanish with the following text: PELIGRO NO ENTRAR SOLO PERSONAL AUTORIZADO. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restricted area / no trespassing sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This product is written in Spanish with the following text: PELIGRO NO ENTRAR SOLO PERSONAL AUTORIZADO. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 38150 2267-38150-ND 754476-38150
Product Name Spanish Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO NO ENTRAR SOLO PERSONAL AUTORIZADO - 38150
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 146437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details