Brady Corporation Bilingual Sign 38117

Description
Bilingual Sign
Description
Bilingual Sign

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 38117 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
38117
Bilingual Sign 38117
Bilingual Sign

Bilingual Sign

Supplier's Site
Brady B-555 Aluminum Rectangle Orange Restricted Area / No Trespassing Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: WARNING NO TRESPASSING / ADVERTENCIA PROHIBIDO EL PASO - 3 - 754476-38117 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Orange Restricted Area / No Trespassing Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: WARNING NO TRESPASSING / ADVERTENCIA PROHIBIDO EL PASO - 3
754476-38117
Brady B-555 Aluminum Rectangle Orange Restricted Area / No Trespassing Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: WARNING NO TRESPASSING / ADVERTENCIA PROHIBIDO EL PASO - 3 754476-38117
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restricted area / no trespassing sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: WARNING NO TRESPASSING / ADVERTENCIA PROHIBIDO EL PASO. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restricted area / no trespassing sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: WARNING NO TRESPASSING / ADVERTENCIA PROHIBIDO EL PASO. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 38117 754476-38117
Product Name Bilingual Sign Brady B-555 Aluminum Rectangle Orange Restricted Area / No Trespassing Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: WARNING NO TRESPASSING / ADVERTENCIA PROHIBIDO EL PASO - 3
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7632128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 23.62 inches (600 mm)
Height 1.48 ft (4.5 dm)
View Details