Brady Corporation Bilingual Sign 38106

Description
Bilingual Sign
Request a Quote Datasheet
Description
Bilingual Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 38106 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
38106
Bilingual Sign 38106
Bilingual Sign

Bilingual Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-38106-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38106-ND
Signs, Nameplates, Posters 2267-38106-ND
B555 14X10 BLK/RD/WH BILING/DNGR

B555 14X10 BLK/RD/WH BILING/DNGR

Buy Now Datasheet
Brady Bradyglo B-555 Aluminum Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - Language English / Spanish - 38106 - 754476-38106 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-555 Aluminum Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - Language English / Spanish - 38106
754476-38106
Brady Bradyglo B-555 Aluminum Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - Language English / Spanish - 38106 754476-38106
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady electrical safety sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: DANGER HIGH VOLTAGE KEEP OUT / PELIGRO ALTO VOLTAGE NO ACERCARSE. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady electrical safety sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: DANGER HIGH VOLTAGE KEEP OUT / PELIGRO ALTO VOLTAGE NO ACERCARSE. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 38106 2267-38106-ND 754476-38106
Product Name Bilingual Sign Signs, Nameplates, Posters Brady Bradyglo B-555 Aluminum Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - Language English / Spanish - 38106
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details