Brady Corporation BradyGlo™ High Performance Photoluminescent Exit Sign 38098B

Description
BradyGlo™ High Performance Photoluminescent Exit Sign
Description
BradyGlo™ High Performance Photoluminescent Exit Sign

Suppliers

Company
Product
Description
Supplier Links
BradyGlo™ High Performance Photoluminescent Exit Sign - 38098B - Brady Corporation
Milwaukee, WI, USA
BradyGlo™ High Performance Photoluminescent Exit Sign
38098B
BradyGlo™ High Performance Photoluminescent Exit Sign 38098B
BradyGlo™ High Performance Photoluminescent Exit Sign

BradyGlo™ High Performance Photoluminescent Exit Sign

Supplier's Site
Brady Bradyglo B-355 Plastic Rectangle Black Exit Sign - 15.25 in Width x 8.25 in Height - Glow in the Dark - TEXT: EXIT - 38098 - 754476-38098 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-355 Plastic Rectangle Black Exit Sign - 15.25 in Width x 8.25 in Height - Glow in the Dark - TEXT: EXIT - 38098
754476-38098
Brady Bradyglo B-355 Plastic Rectangle Black Exit Sign - 15.25 in Width x 8.25 in Height - Glow in the Dark - TEXT: EXIT - 38098 754476-38098
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady exit sign is manufactured using plastic which is the B-355 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 15.25 in width and a 8.25 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is designed with a black background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: EXIT. This product is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this item complies with the NFPA 101, OSHA 29 CFR 1910 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady exit sign is manufactured using plastic which is the B-355 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 15.25 in width and a 8.25 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is designed with a black background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: EXIT. This product is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this item complies with the NFPA 101, OSHA 29 CFR 1910 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 38098B 754476-38098
Product Name BradyGlo™ High Performance Photoluminescent Exit Sign Brady Bradyglo B-355 Plastic Rectangle Black Exit Sign - 15.25 in Width x 8.25 in Height - Glow in the Dark - TEXT: EXIT - 38098
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 2.36 inches (60 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details