Brady Corporation Signs, Nameplates, Posters 38087

Description
B401 7X10 BLK/YEL
Request a Quote Datasheet
Description
B401 7X10 BLK/YEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-38087-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38087-ND
Signs, Nameplates, Posters 2267-38087-ND
B401 7X10 BLK/YEL

B401 7X10 BLK/YEL

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Humorous Sign - 10 in Width x 7 in Height - TEXT: WOULD YOU LIKE SOME CHEESE TO ALONG WITH THAT WHINE? - 38087 - 754476-38087 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Humorous Sign - 10 in Width x 7 in Height - TEXT: WOULD YOU LIKE SOME CHEESE TO ALONG WITH THAT WHINE? - 38087
754476-38087
Brady B-401 Polystyrene Rectangle Yellow Humorous Sign - 10 in Width x 7 in Height - TEXT: WOULD YOU LIKE SOME CHEESE TO ALONG WITH THAT WHINE? - 38087 754476-38087
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady humorous sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This humorous sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: WOULD YOU LIKE SOME CHEESE TO ALONG WITH THAT WHINE?. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady humorous sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This humorous sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: WOULD YOU LIKE SOME CHEESE TO ALONG WITH THAT WHINE?. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-38087-ND 754476-38087
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Humorous Sign - 10 in Width x 7 in Height - TEXT: WOULD YOU LIKE SOME CHEESE TO ALONG WITH THAT WHINE? - 38087
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 146442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Slippery Surface
Materials of Construction Polyester Film
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Pipe Identification - 1878869-4 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details