Brady Corporation Signs, Nameplates, Posters 38085

Description
B401 10X7 GRN/BLK/WHT THINK
Request a Quote Datasheet
Description
B401 10X7 GRN/BLK/WHT THINK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-38085-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38085-ND
Signs, Nameplates, Posters 2267-38085-ND
B401 10X7 GRN/BLK/WHT THINK

B401 10X7 GRN/BLK/WHT THINK

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Humorous Sign - 7 in Width x 10 in Height - TEXT: THINK DO IT RIGHT THE FIRST TIME! PLAN AHEAD - 38085 - 754476-38085 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Humorous Sign - 7 in Width x 10 in Height - TEXT: THINK DO IT RIGHT THE FIRST TIME! PLAN AHEAD - 38085
754476-38085
Brady B-401 Polystyrene Rectangle White Humorous Sign - 7 in Width x 10 in Height - TEXT: THINK DO IT RIGHT THE FIRST TIME! PLAN AHEAD - 38085 754476-38085
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady humorous sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This humorous sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This item is written in English with the following text: THINK DO IT RIGHT THE FIRST TIME! PLAN AHEAD. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady humorous sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This humorous sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This item is written in English with the following text: THINK DO IT RIGHT THE FIRST TIME! PLAN AHEAD. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-38085-ND 754476-38085
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Humorous Sign - 7 in Width x 10 in Height - TEXT: THINK DO IT RIGHT THE FIRST TIME! PLAN AHEAD - 38085
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7632121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 16.54 inches (420 mm)
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details