Replacement Arrow (to be used with the Fire - Changeable signs)
"B302 4"" DIA WHT/RED"
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady emergency exit & safe pathway sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 4 in width and a 4 (Dia.) in height. Color is often an important factor for proper awareness and conveyance. This emergency exit & safe pathway sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This emergency exit & safe pathway sign is printed with the following image: down arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a circle. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 38082 | 2267-38082-ND | 754476-38082 |
| Product Name | Replacement Arrow (to be used with the Fire - Changeable signs) | Signs, Nameplates, Posters | Brady B-302 Polyester Circle Red Emergency Exit & Safe Pathway Sign - 4 in Width x 4 (Dia.) in Height - Laminated - 38082 |
| Safety / Warning Type | Fire / High Heat | Fire / High Heat |