Brady Corporation Signs, Nameplates, Posters 38076

Description
B401 10X7 RED/BLK/WHT
Request a Quote Datasheet
Description
B401 10X7 RED/BLK/WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-38076-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38076-ND
Signs, Nameplates, Posters 2267-38076-ND
B401 10X7 RED/BLK/WHT

B401 10X7 RED/BLK/WHT

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Humorous Sign - 7 in Width x 10 in Height - TEXT: NO WHINING - 38076 - 754476-38076 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Humorous Sign - 7 in Width x 10 in Height - TEXT: NO WHINING - 38076
754476-38076
Brady B-401 Polystyrene Rectangle White Humorous Sign - 7 in Width x 10 in Height - TEXT: NO WHINING - 38076 754476-38076
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady humorous sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This humorous sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This humorous sign is designed with the following image: no whining symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: NO WHINING. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady humorous sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This humorous sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This humorous sign is designed with the following image: no whining symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: NO WHINING. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-38076-ND 754476-38076
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Humorous Sign - 7 in Width x 10 in Height - TEXT: NO WHINING - 38076
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 4113813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Protective gloves
Materials of Construction Pvc
Width 3.94 inches (100 mm)
View Details