Brady Corporation Signs, Nameplates, Posters 38062

Description
B401 7X10 BLU/BLK/WHT NOTICE
Request a Quote Datasheet
Description
B401 7X10 BLU/BLK/WHT NOTICE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-38062-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38062-ND
Signs, Nameplates, Posters 2267-38062-ND
B401 7X10 BLU/BLK/WHT NOTICE

B401 7X10 BLU/BLK/WHT NOTICE

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Humorous Sign - 10 in Width x 7 in Height - TEXT: NOTICE HAVE YOU HUGGED YOUR MAINTENANCE MANAGER TODAY? - 38062 - 754476-38062 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Humorous Sign - 10 in Width x 7 in Height - TEXT: NOTICE HAVE YOU HUGGED YOUR MAINTENANCE MANAGER TODAY? - 38062
754476-38062
Brady B-401 Polystyrene Rectangle White Humorous Sign - 10 in Width x 7 in Height - TEXT: NOTICE HAVE YOU HUGGED YOUR MAINTENANCE MANAGER TODAY? - 38062 754476-38062
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady humorous sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This humorous sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: NOTICE HAVE YOU HUGGED YOUR MAINTENANCE MANAGER TODAY?. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady humorous sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This humorous sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: NOTICE HAVE YOU HUGGED YOUR MAINTENANCE MANAGER TODAY?. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-38062-ND 754476-38062
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Humorous Sign - 10 in Width x 7 in Height - TEXT: NOTICE HAVE YOU HUGGED YOUR MAINTENANCE MANAGER TODAY? - 38062
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 559568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Plastic
Width 11.81 inches (300 mm)
Height 1.31 ft (4 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-708-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Safety Symbols & Electrical Signs - 1768035-6 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details